BC848A-AQ is an SMD general-purpose NPN transistor in SOT-23 package, rated for a collector-emitter voltage of 30 V and a continuous collector current of 100 mA with a maximum power dissipation of 300 mW. It features a minimum DC current gain of 110 and is AEC-Q101 qualified with Au bond wires. The device operates from -55°C to +150°C junction temperature, meets RoHS compliance, and has a thermal resistance of 417 K/W when mounted on a PCB. The package is tape and reel packed with a case material rated UL 94 V-0.
TRANS NPN 30V 0.1A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC848A-AQTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |