BC847CW-AQ is an SMD general-purpose NPN transistor in a SOT-323 package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 100 mA, with a power dissipation of 200 mW when mounted on a PCB with 3 mm² copper pads per terminal. It features three current gain groups (A, B, C) with hFE ranging from 110 to 800 depending on bias and group, and is AEC-Q101 qualified for automotive applications. The device operates within a junction temperature range of -55°C to +150°C, complies with RoHS, REACH, and UL 94 V-0, and is supplied in taped and reeled format. The SOT-323 case measures approximately 2.0 mm × 1.25 mm × 1.1 mm.
TRANS NPN 45V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC847CW-AQTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |