Diotec Semiconductor Bipolar Small Signal BC847C

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 096061-BC847C Category: Bipolar Small Signal Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: SOT-23 Frequency: 300(MHz) Number of Elements: 1 Power Dissipation: 0.25(W) Collector Current (DC): 0.1(A) Collector-Base Voltage: 50(V) Collector-Emitter Voltage: 45(V) Emitter-Base Voltage: 6(V) DC Current Gain: 420 Transistor Polarity: NPN Family Name: BC847C Alternative Parts (Cross-Reference): BC850BFE6327; BCX70JE6327BTSA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 096061-BC847C Category: Bipolar Small Signal Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: SOT-23 Frequency: 300(MHz) Number of Elements: 1 Power Dissipation: 0.25(W) Collector Current (DC): 0.1(A) Collector-Base Voltage: 50(V) Collector-Emitter Voltage: 45(V) Emitter-Base Voltage: 6(V) DC Current Gain: 420 Transistor Polarity: NPN Family Name: BC847C Alternative Parts (Cross-Reference): BC850BFE6327; BCX70JE6327BTSA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Small Signal - 096061-BC847C - Win Source Electronics
Laguna Hills, CA, United States
Bipolar Small Signal
096061-BC847C
Bipolar Small Signal 096061-BC847C
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 096061-BC847C Category: Bipolar Small Signal Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: SOT-23 Frequency: 300(MHz) Number of Elements: 1 Power Dissipation: 0.25(W) Collector Current (DC): 0.1(A) Collector-Base Voltage: 50(V) Collector-Emitter Voltage: 45(V) Emitter-Base Voltage: 6(V) DC Current Gain: 420 Transistor Polarity: NPN Family Name: BC847C Alternative Parts (Cross-Reference): BC850BFE6327; BCX70JE6327BTSA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 096061-BC847C
Category: Bipolar Small Signal
Operating Temp Range: -55C to 150C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: SOT-23
Frequency: 300(MHz)
Number of Elements: 1
Power Dissipation: 0.25(W)
Collector Current (DC): 0.1(A)
Collector-Base Voltage: 50(V)
Collector-Emitter Voltage: 45(V)
Emitter-Base Voltage: 6(V)
DC Current Gain: 420
Transistor Polarity: NPN
Family Name: BC847C
Alternative Parts (Cross-Reference): BC850BFE6327; BCX70JE6327BTSA1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now
Single Bipolar Transistors - 4878-BC847CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC847CCT-ND
Single Bipolar Transistors 4878-BC847CCT-ND
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Buy Now Datasheet
Single Bipolar Transistors - 4878-BC847CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC847CTR-ND
Single Bipolar Transistors 4878-BC847CTR-ND
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Buy Now Datasheet
Single Bipolar Transistors - 4878-BC847CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC847CDKR-ND
Single Bipolar Transistors 4878-BC847CDKR-ND
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 096061-BC847C 4878-BC847CCT-ND
Product Name Bipolar Small Signal Single Bipolar Transistors
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details