BC847BR13 is an SMD general-purpose NPN transistor in a SOT-23 package, part of a series with a collector-emitter voltage rating of 45 V, a continuous collector current of 100 mA, and a power dissipation of 300 mW for industrial and AEC-Q101 grades. It features three current gain groups, with the -B suffix indicating a hFE range of 200 to 450 at 2 mA collector current. The device complies with RoHS and AEC-Q101 standards, operates from -55°C to 150°C, and is supplied taped and reeled in 3000-unit reels. Soldering conditions are 260°C for 10 seconds with MSL 1 and UL 94 V-0 rated packaging.
TRANS NPN 45V 0.1A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC847BR13TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |