BC846B-C is a surface-mount NPN bipolar transistor in a SOT-23 package, rated for a collector-emitter voltage of 65 V and a continuous collector current of 100 mA. It has a power dissipation of 200 mW and operates with a junction temperature range of -55°C to +150°C. The device features a current gain (hFE) group B of 150 to 450 at VCE = 5 V and IC = 2 mA. It complies with RoHS and has a UL 94 V-0 case material. The transistor is tape-reeled with 3000 units per 7-inch reel and meets AEC-Q101 compliance for automotive applications. Thermal resistance to ambient is less than 625 K/W when mounted on a PCB with minimum recommended pad layout.
TRANS NPN 65V 0.1A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC846B-CTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |