Diotec Semiconductor Single Bipolar Transistors BC548CBK

Description
TRANS NPN 30V 0.1A TO-92
Request a Quote
Description
TRANS NPN 30V 0.1A TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC548CBK is an NPN silicon epitaxial planar transistor in a TO-92 plastic case, rated for a collector-emitter voltage of 30 V and a continuous collector current of 100 mA, with a maximum power dissipation of 500 mW. It features a current gain group C of 420 to 800 at V_CE = 5 V and I_C = 2 mA, and a collector-emitter saturation voltage of up to 600 mV at I_C = 100 mA and I_B = 5 mA. The device has a gain-bandwidth product of 300 MHz and a junction temperature range of -55°C to +150°C. The plastic case material meets UL 94 V-0 flammability rating. It is designed for general-purpose applications and recommends complementary PNP transistors from the BC558 series.

Datasheet Summary
Powered by GS/AI

The BC548CBK is an NPN silicon epitaxial planar transistor in a TO-92 plastic case, rated for a collector-emitter voltage of 30 V and a continuous collector current of 100 mA, with a maximum power dissipation of 500 mW. It features a current gain group C of 420 to 800 at V_CE = 5 V and I_C = 2 mA, and a collector-emitter saturation voltage of up to 600 mV at I_C = 100 mA and I_B = 5 mA. The device has a gain-bandwidth product of 300 MHz and a junction temperature range of -55°C to +150°C. The plastic case material meets UL 94 V-0 flammability rating. It is designed for general-purpose applications and recommends complementary PNP transistors from the BC558 series.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 4878-BC548CBK-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC548CBK-ND
Single Bipolar Transistors 4878-BC548CBK-ND
TRANS NPN 30V 0.1A TO-92

TRANS NPN 30V 0.1A TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-BC548CBK-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
4 suppliers
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810028SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers