The BC546ABK is an NPN bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of 65 V and a continuous collector current of 100 mA, with a maximum power dissipation of 500 mW and a junction temperature range of -55°C to +150°C. It belongs to the BC546 series, which includes current gain groups A, B, and C, with group A providing a minimum hFE of 110 at 2 mA collector current. The device is RoHS compliant, uses UL 94V-0 case material, and is available in bulk packaging with suffix "BK". It is designed for general-purpose signal processing, switching, and amplification in commercial and industrial applications.
TRANS NPN 65V 0.1A TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC546ABK-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |