NPN silicon epitaxial planar transistor in TO-92 plastic package for general-purpose use, with a maximum collector-emitter voltage of 45 V, collector current of 800 mA, power dissipation of 625 mW, and current gain group hFE ranging from 250 to 630 at IC = 100 mA and VCE = 1 V. The device has a transition frequency of 100 MHz and thermal resistance of less than 200 K/W. The package material is UL94V-0 rated, and it is available in bulk packaging. Recommended complementary PNP transistor is BC327.
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC337-40BK-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |