Diotec Semiconductor Single Diodes BAS21

Description
DIODE STANDARD 200V 200MA SOT23
Request a Quote Datasheet
Description
DIODE STANDARD 200V 200MA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-BAS21TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-BAS21TR-ND
Single Diodes 4878-BAS21TR-ND
DIODE STANDARD 200V 200MA SOT23

DIODE STANDARD 200V 200MA SOT23

Buy Now Datasheet
Single Diodes - 4878-BAS21CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-BAS21CT-ND
Single Diodes 4878-BAS21CT-ND
DIODE GEN PURP 200V 0.2A SOT23-3

DIODE GEN PURP 200V 0.2A SOT23-3

Buy Now Datasheet
Single Diodes - 4878-BAS21DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-BAS21DKR-ND
Single Diodes 4878-BAS21DKR-ND
DIODE STANDARD 200V 200MA SOT23

DIODE STANDARD 200V 200MA SOT23

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-BAS21TR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details