Diotec Semiconductor
Single Zener Diodes
1N5362B
Description
DIODE ZENER 28V 5W DO201
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 28V 5W DO201
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
4878-1N5362BTB-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-50 to 150 C (-58 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
26 mA
IR
0.2500 mA
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Type
Standard
VF
1 volts
VR
125 volts
View Details
6 suppliers