Diotec Semiconductor
Single Zener Diodes
1N5354B
Description
DIODE ZENER 17V 5W DO201
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 17V 5W DO201
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
4878-1N5354BTB-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-50 to 150 C (-58 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
Diode Type
Rectifier Diodes
IF
3000 mA
VR
200 volts
View Details
Diode Type
Standard
VF
1 volts
VR
125 volts
View Details
6 suppliers