Diotec Semiconductor
Single Zener Diodes
1N5349B
Description
DIODE ZENER 12V 5W DO201
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 12V 5W DO201
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
4878-1N5349BTB-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-50 to 150 C (-58 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Mixer
View Details
3 suppliers
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
2000 mA
View Details
Diode Applications
Rectifier
VF
1.1 volts
VR
1200 volts
View Details
Diode Type
General Purpose
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
6 suppliers