Diotec Electronics Corporation Diodes - Zener - Single - ZY24 ZY24

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904428-ZY24 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 24 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY24TR, 2721-ZY24
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904428-ZY24 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 24 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY24TR, 2721-ZY24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZY24 - 904428-ZY24 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZY24
904428-ZY24
Diodes - Zener - Single - ZY24 904428-ZY24
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904428-ZY24 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 24 V 2 W ±5% Through Hole DO-41/DO-204AC Package: Reel - TR Package: DO-204AC, DO-41, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-41/DO-204AC Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8541.10.0000 Other Part Number: 2796-ZY24TR, 2721-ZY24

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 904428-ZY24
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 24 V 2 W ±5% Through Hole DO-41/DO-204AC
Package: Reel - TR
Package: DO-204AC, DO-41, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-41/DO-204AC
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Other Part Number: 2796-ZY24TR, 2721-ZY24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 904428-ZY24
Product Name Diodes - Zener - Single - ZY24
Package DO-41/DO-204AC; DO-41
Unlock Full Specs
to access all available technical data