Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes ZMY4.3G

Description
Win Source Part Number: 1367534-ZMY4.3G Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±5% Current - Reverse Leakage @ Vr: 50 µA @ 1 V Power - Max: 1 W Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 4 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367534-ZMY4.3G Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±5% Current - Reverse Leakage @ Vr: 50 µA @ 1 V Power - Max: 1 W Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 4 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367534-ZMY4.3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367534-ZMY4.3G
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367534-ZMY4.3G
Win Source Part Number: 1367534-ZMY4.3G Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 175°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-213AB, MELF Supplier Device Package: MELF DO-213AB Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±5% Current - Reverse Leakage @ Vr: 50 µA @ 1 V Power - Max: 1 W Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 4 Ohms

Win Source Part Number: 1367534-ZMY4.3G
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 4 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1367534-ZMY4.3G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package DO-213AB, MELF
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Zener Diodes - 7081895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4484US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details