Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 904190-Z2SMB200
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 200 V 2 W ±5% Surface Mount SMB (DO-214AA)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMB (DO-214AA)
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2721-Z2SMB200, 2796-Z2SMB200TR
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 904190-Z2SMB200 |
| Product Name | Diodes - Zener - Single - Z2SMB200 |
| Package | SMB (DO-214AA); SMB |