Win Source Part Number: 968266-TGL41-15
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.1V
Voltage - Breakdown (Min): 13.5V
Voltage - Clamping (Max) @ Ipp: 22V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 19A
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB (Plastic)
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-TGL41-15TR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 968266-TGL41-15 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-213AB, MELF |