Diotec Electronics Corporation Diodes, Rectifiers - Single - SM518 SM518

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 934079-SM518 Features: Diode Standard 1800 V 1A Surface Mount MELF DO-213AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 934079-SM518 Features: Diode Standard 1800 V 1A Surface Mount MELF DO-213AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SM518 - 934079-SM518 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SM518
934079-SM518
Diodes, Rectifiers - Single - SM518 934079-SM518
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 934079-SM518 Features: Diode Standard 1800 V 1A Surface Mount MELF DO-213AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 934079-SM518
Features: Diode Standard 1800 V 1A Surface Mount MELF DO-213AB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-213AB, MELF
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: MELF DO-213AB
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 934079-SM518
Product Name Diodes, Rectifiers - Single - SM518
Diode Type Diode Standard 1800 V 1A Surface Mount MELF DO-213AB
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1276-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Rectifier Diode - 1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70H-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers