RF Diode PIN - 1 Pair Series Connection 50V 250mW SC-70-3
RF Diode PIN - 1 Pair Series Connection 50V 250mW SC-70-3
RF Diode PIN - 1 Pair Series Connection 50V 250mW SC-70-3
RF DIODE PIN 50V 250MW SC70-3 Product overview: SMP1320-075LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1320-075LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1252082-SMP1320-075L
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
RF DIODE PIN 50V 250MW SC70-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 863-1276-1-ND | 284-SMP1320-075LF | 1252082-SMP1320-075LF | SMP1320-075LF |
| Product Name | RF Diodes | 50V 250MW Diode and Rectifier | RF Diodes - SMP1320-075LF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | PIN | ||
| Package | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SC-70-3 | |
| VR | 50 volts |