Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SK2040YD2R

Description
Win Source Part Number: 1093247-SK2040YD2R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 20 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Diotec Semiconductor Other Names: 2721-SK2040YD2RTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1093247-SK2040YD2R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 20 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Diotec Semiconductor Other Names: 2721-SK2040YD2RTR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1093247-SK2040YD2R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1093247-SK2040YD2R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1093247-SK2040YD2R
Win Source Part Number: 1093247-SK2040YD2R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 20 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0080 Mfr: Diotec Semiconductor Other Names: 2721-SK2040YD2RTR RoHS Status: RoHS non-compliant

Win Source Part Number: 1093247-SK2040YD2R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 20 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
Mfr: Diotec Semiconductor
Other Names: 2721-SK2040YD2RTR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1093247-SK2040YD2R
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 5 A low VF Schottky barrier rectifier - PMEG045V050EPE-QZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8200 volts
View Details
Diode Arrays - BAS12505WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
4 suppliers