Win Source Part Number: 1170396-SBJ1845
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 5
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 18A
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 18 A
Current - Reverse Leakage @ Vr: 500 µA @ 45 V
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SBJ1845
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1170396-SBJ1845 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | TO-220; TO-220-3 |