Win Source Part Number: 1091371-SB1100S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-41, Axial
Supplier Device Package: DO-41/DO-204AC
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-SB1100STR
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1091371-SB1100S |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | DO-204AC, DO-41, Axial |