Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers S40

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324253-S40 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Strip Standard Package: 15 Mounting: Surface Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 80 V Voltage - Peak Reverse (Max): 80 V Supplier Device Package: TO-269AA MINIDIL SLIM Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: TO-269AA, 4-BESOP Fake Threat In the Open Market: 78 Other Part Number: 2721-S40 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324253-S40 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Strip Standard Package: 15 Mounting: Surface Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 80 V Voltage - Peak Reverse (Max): 80 V Supplier Device Package: TO-269AA MINIDIL SLIM Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: TO-269AA, 4-BESOP Fake Threat In the Open Market: 78 Other Part Number: 2721-S40 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1324253-S40 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1324253-S40
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1324253-S40
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324253-S40 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Strip Standard Package: 15 Mounting: Surface Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 80 V Voltage - Peak Reverse (Max): 80 V Supplier Device Package: TO-269AA MINIDIL SLIM Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: TO-269AA, 4-BESOP Fake Threat In the Open Market: 78 Other Part Number: 2721-S40 RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324253-S40
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Strip
Standard Package: 15
Mounting: Surface Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800 mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA
Current - Reverse Leakage @ Vr: 5 µA @ 80 V
Voltage - Peak Reverse (Max): 80 V
Supplier Device Package: TO-269AA MINIDIL SLIM
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: TO-269AA, 4-BESOP
Fake Threat In the Open Market: 78
Other Part Number: 2721-S40
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1324253-S40
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4466US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
 - 1PS70SB82,115 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
5 suppliers