Diotec Electronics Corporation Diodes, Rectifiers - Single - S3T S3T

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 893069-S3T Features: Diode Standard 1300 V 3A Surface Mount SMC (DO-214AB) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMC (DO-214AB) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 893069-S3T Features: Diode Standard 1300 V 3A Surface Mount SMC (DO-214AB) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMC (DO-214AB) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S3T - 893069-S3T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3T
893069-S3T
Diodes, Rectifiers - Single - S3T 893069-S3T
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 893069-S3T Features: Diode Standard 1300 V 3A Surface Mount SMC (DO-214AB) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AB, SMC Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMC (DO-214AB) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 893069-S3T
Features: Diode Standard 1300 V 3A Surface Mount SMC (DO-214AB)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMC (DO-214AB)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 893069-S3T
Product Name Diodes, Rectifiers - Single - S3T
Diode Type Diode Standard 1300 V 3A Surface Mount SMC (DO-214AB)
Unlock Full Specs
to access all available technical data

Similar Products

RF Schottky Diode - DMJ3944-099 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
Voltage Regulator diode (Zener diode) - 1N4481US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
High-speed switching diode - BAS16GWJ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers