The RGL1G is a fast recovery surface mount rectifier diode with a maximum repetitive peak reverse voltage of 400 V and a forward current rating of 1 A. It features a low forward voltage drop of less than 1.3 V and a reverse recovery time of less than 150 ns, making it suitable for applications requiring quick switching. The diode is housed in a DO-213AA (MINI-MELF) package and is compliant with RoHS standards. It has a maximum junction temperature of 175°C and can handle surge currents of up to 25 A. The device is available in tape and reel packaging, with a quantity of 2500 per reel, and is rated at MSL Level 1, indicating it can be stored indefinitely under normal conditions. Typical applications include rectification in medium frequency circuits and use as snubber or bootstrap diodes.
Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 891691-RGL1G
Features: Diode Standard 400 V 1A Surface Mount DO-213AA, MINI-MELF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-213AA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-213AA, MINI-MELF
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 891691-RGL1G |
| Product Name | Diodes, Rectifiers - Single - RGL1G |
| Diode Type | Diode Standard 400 V 1A Surface Mount DO-213AA, MINI-MELF |