Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes P1000K

Description
Win Source Part Number: 1368225-P1000K Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: P600, Axial Supplier Device Package: P600 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 10 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 800 V Operating Temperature - Junction: -50°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1368225-P1000K Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: P600, Axial Supplier Device Package: P600 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 10 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 800 V Operating Temperature - Junction: -50°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368225-P1000K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368225-P1000K
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368225-P1000K
Win Source Part Number: 1368225-P1000K Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: P600, Axial Supplier Device Package: P600 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 10 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 800 V Operating Temperature - Junction: -50°C ~ 175°C

Win Source Part Number: 1368225-P1000K
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: P600, Axial
Supplier Device Package: P600
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0000
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 10 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Operating Temperature - Junction: -50°C ~ 175°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1368225-P1000K
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1322-074LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
View Details
2 suppliers
Rectifier Diode - 1N5554 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
High-speed switching diode - BAS16L,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers