Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes P1000B

Description
Win Source Part Number: 1368232-P1000B Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: P600, Axial Supplier Device Package: P600 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 10 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1368232-P1000B Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: P600, Axial Supplier Device Package: P600 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 10 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368232-P1000B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368232-P1000B
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368232-P1000B
Win Source Part Number: 1368232-P1000B Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: P600, Axial Supplier Device Package: P600 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 10 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 10 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C

Win Source Part Number: 1368232-P1000B
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: P600, Axial
Supplier Device Package: P600
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0000
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 10 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Operating Temperature - Junction: -50°C ~ 175°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1368232-P1000B
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Low leakage switching diode - BAS116GW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details