Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers MYS40

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325128-MYS40 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 500 mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 5 µA @ 80 V Voltage - Peak Reverse (Max): 80 V Supplier Device Package: 4-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: TO-269AA, 4-BESOP Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-MYS40TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325128-MYS40 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 500 mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 5 µA @ 80 V Voltage - Peak Reverse (Max): 80 V Supplier Device Package: 4-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: TO-269AA, 4-BESOP Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-MYS40TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1325128-MYS40 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1325128-MYS40
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1325128-MYS40
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325128-MYS40 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 500 mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA Current - Reverse Leakage @ Vr: 5 µA @ 80 V Voltage - Peak Reverse (Max): 80 V Supplier Device Package: 4-SOIC Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: TO-269AA, 4-BESOP Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-MYS40TR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1325128-MYS40
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500 mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 500 mA
Current - Reverse Leakage @ Vr: 5 µA @ 80 V
Voltage - Peak Reverse (Max): 80 V
Supplier Device Package: 4-SOIC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: TO-269AA, 4-BESOP
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-MYS40TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1325128-MYS40
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - CLA4608-240 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 120 volts
View Details
Power TVS Modules - 90KS200CH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-04W-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers