Diotec Electronics Corporation PMIC - PMIC - Voltage Reference - MMTL431A MMTL431A

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 899775-MMTL431A Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Shunt Voltage Reference IC Adjustable 2.495V V ±0.5% SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 899775-MMTL431A Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Shunt Voltage Reference IC Adjustable 2.495V V ±0.5% SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - MMTL431A - 899775-MMTL431A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - MMTL431A
899775-MMTL431A
PMIC - PMIC - Voltage Reference - MMTL431A 899775-MMTL431A
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 899775-MMTL431A Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Shunt Voltage Reference IC Adjustable 2.495V V ±0.5% SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 (TO-236) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 899775-MMTL431A
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Shunt Voltage Reference IC Adjustable 2.495V V ±0.5% SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3 (TO-236)
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 899775-MMTL431A
Product Name PMIC - PMIC - Voltage Reference - MMTL431A
Package Type SOT23; Other; SOT-23-3 (TO-236)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962-8759401VYA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
2 suppliers
PMIC - Voltage Reference - ADR420ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
Precision Voltage Reference IC - 693-UPC1943T-E2-AZ - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers