MMBTRC116SS is a surface-mount NPN bipolar transistor with integrated bias resistors for digital switching and signal processing applications. It comes in an SOT-23 (TO-236) package, weighs approximately 0.01 g, and is taped and reeled in 3000-piece quantities. The device has a maximum collector current of 100 mA, a collector-emitter voltage rating of 50 V, and a power dissipation of 200 mW. The junction temperature range is -55°C to +150°C. The input resistor network consists of R1 = 1 kΩ and R2 = 10 kΩ, with a DC current gain (hFE) of 33 at 10 mA collector current and 5 V collector-emitter voltage. The output saturation voltage is 0.3 V at I_C = 10 mA and I_B = 0.5 mA, and the transition frequency is 250 MHz. The part is AEC-Q101 compliant, RoHS compliant, meets UL 94 V-0 for flammability, and has a moisture sensitivity level of 1.
Win Source Part Number: 1376961-MMBTRC116SS
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Package: Tape & Reel
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Base Product Number: MMBTRC116
Mounting Type: Surface Mount
HTSUS: 8541.21.0000
Transistor Type: NPN - Pre-Biased
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 50 V
Resistor - Base (R1): 1 kOhms
Resistor - Emitter Base (R2): 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 33 @ 10mA, 5V
Current - Collector Cutoff (Max): 500nA
Frequency - Transition: 250 MHz
Power - Max: 200 mW
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1376961-MMBTRC116SS |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |