MMBTRC105SS is a surface-mount NPN bipolar transistor with integrated bias resistors, designed for digital switching and signal processing applications. It is packaged in SOT-23 (TO-236-3) and operates with a maximum collector voltage of 50 V and collector current of 100 mA, dissipating up to 200 mW. The junction and storage temperature range is -55°C to +150°C. The device includes a 2.2 kΩ input resistor and a 47 kΩ emitter resistor, with an input voltage threshold for turn-on of up to 1.1 V and input current of up to 3.6 mA at 5 V. DC current gain is a minimum of 80 at 10 mA collector current and 5 V collector-emitter voltage. The transition frequency is 200 MHz. The part is compliant with AEC-Q101 and meets RoHS, REACH, and UL 94 V-0 standards. It is rated for commercial and industrial use.
Win Source Part Number: 1079439-MMBTRC105SS
Category: Discrete Semiconductor Products>Transistors
Package: Strip
Standard Package: 30
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Frequency - Transition: 200 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): MMBTRC105SSMMBTRC 105 SS;
Fake Threat In the Open Market: 48 pct.
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 47 kOhms
Mfr: Diotec Semiconductor
Other Names: 2721-MMBTRC105SS
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1079439-MMBTRC105SS |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased |
| Polarity | NPN |
| Package Type | SOT3; SOT23 |
| IC(max) | 100 milliamps |