Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes MM3Z12B

Description
Win Source Part Number: 1367631-MM3Z12B Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±2% REACH Status: Vendor Undefined Current - Reverse Leakage @ Vr: 100 nA @ 9 V Power - Max: 300 mW Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 35 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367631-MM3Z12B Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±2% REACH Status: Vendor Undefined Current - Reverse Leakage @ Vr: 100 nA @ 9 V Power - Max: 300 mW Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 35 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367631-MM3Z12B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367631-MM3Z12B
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367631-MM3Z12B
Win Source Part Number: 1367631-MM3Z12B Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Mounting Type: Surface Mount HTSUS: 8541.10.0000 Tolerance: ±2% REACH Status: Vendor Undefined Current - Reverse Leakage @ Vr: 100 nA @ 9 V Power - Max: 300 mW Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 35 Ohms

Win Source Part Number: 1367631-MM3Z12B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
Tolerance: ±2%
REACH Status: Vendor Undefined
Current - Reverse Leakage @ Vr: 100 nA @ 9 V
Power - Max: 300 mW
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 35 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1367631-MM3Z12B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package SOD-323; SC-90, SOD-323F
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B22J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
5 suppliers
Zener Diodes - 1223263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4495 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details