Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single M4

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324244-M4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 30 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 400 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO-214AC (SMA) Case / Package: DO-214AC, SMA Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-M4TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324244-M4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 30 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 400 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO-214AC (SMA) Case / Package: DO-214AC, SMA Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-M4TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324244-M4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324244-M4
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324244-M4
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324244-M4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 30 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 400 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO-214AC (SMA) Case / Package: DO-214AC, SMA Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-M4TR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324244-M4
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 30
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Case / Package: DO-214AC, SMA
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Other Part Number: 2721-M4TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1324244-M4
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
RoHS Compliant RoHS
VF 1.1 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 32 volts
View Details