Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single LL4148R13

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324247-LL4148R13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 10,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 5 µA @ 75 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -50°C ~ 175°C Supplier Device Package: SOD-80C Case / Package: DO-213AC, MINI-MELF, SOD-80 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0000 Other Part Number: 2796-LL4148R13TR,272 1-LL4148R13TR Base Product Number: LL4148 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324247-LL4148R13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 10,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 5 µA @ 75 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -50°C ~ 175°C Supplier Device Package: SOD-80C Case / Package: DO-213AC, MINI-MELF, SOD-80 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0000 Other Part Number: 2796-LL4148R13TR,272 1-LL4148R13TR Base Product Number: LL4148 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324247-LL4148R13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324247-LL4148R13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324247-LL4148R13
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324247-LL4148R13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 10,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 5 µA @ 75 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -50°C ~ 175°C Supplier Device Package: SOD-80C Case / Package: DO-213AC, MINI-MELF, SOD-80 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0000 Other Part Number: 2796-LL4148R13TR,272 1-LL4148R13TR Base Product Number: LL4148 RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324247-LL4148R13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 10,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 5 µA @ 75 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -50°C ~ 175°C
Supplier Device Package: SOD-80C
Case / Package: DO-213AC, MINI-MELF, SOD-80
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0000
Other Part Number: 2796-LL4148R13TR,2721-LL4148R13TR
Base Product Number: LL4148
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1324247-LL4148R13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
RoHS Compliant RoHS
VF 1 volts
VR 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon PIN Diodes, Packaged and Bondable Chips - APD2220-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4991 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19.8 mA
IR 2 mA
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Voltage regulator diodes - 1N4741A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers