Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single L217

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324209-L217 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 7,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 510 mV @ 3 A Current - Reverse Leakage @ Vr: 50 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO-214AC, SMA Case / Package: DO-214AC, SMA Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-L217TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324209-L217 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 7,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 510 mV @ 3 A Current - Reverse Leakage @ Vr: 50 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO-214AC, SMA Case / Package: DO-214AC, SMA Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-L217TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324209-L217 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324209-L217
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324209-L217
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324209-L217 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 7,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 510 mV @ 3 A Current - Reverse Leakage @ Vr: 50 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO-214AC, SMA Case / Package: DO-214AC, SMA Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-L217TR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324209-L217
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 7,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 3 A
Current - Reverse Leakage @ Vr: 50 µA @ 40 V
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: DO-214AC, SMA
Case / Package: DO-214AC, SMA
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-L217TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1324209-L217
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Single - BAT54GWX - 912856-BAT54GWX - Win Source Electronics
Specs
Package SOD-123; SOD-123
View Details