Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single GL1B

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325743-GL1B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 2,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C Supplier Device Package: DO-213AA, MINI-MELF Case / Package: DO-213AA Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-GL1BTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325743-GL1B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 2,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C Supplier Device Package: DO-213AA, MINI-MELF Case / Package: DO-213AA Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-GL1BTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325743-GL1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325743-GL1B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325743-GL1B
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325743-GL1B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 2,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Operating Temperature - Junction: -50°C ~ 175°C Supplier Device Package: DO-213AA, MINI-MELF Case / Package: DO-213AA Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-GL1BTR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1325743-GL1B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Operating Temperature - Junction: -50°C ~ 175°C
Supplier Device Package: DO-213AA, MINI-MELF
Case / Package: DO-213AA
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-GL1BTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1325743-GL1B
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
RoHS Compliant RoHS
VF 1.2 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - CLA4611-085-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Voltage Regulator diode (Zener diode) - 1N4466US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
General-purpose dual Schottky diode - BAS70-06W-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers