Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBS4J

Description
Win Source Part Number: 1367863-GBS4J Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Box Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIP Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 2.3 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1367863-GBS4J Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Box Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIP Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 2.3 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367863-GBS4J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367863-GBS4J
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367863-GBS4J
Win Source Part Number: 1367863-GBS4J Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Box Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIP Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 2.3 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V

Win Source Part Number: 1367863-GBS4J
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Diotec Semiconductor
Package: Box
Product Status: Active
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0000
Current - Average Rectified (Io): 2.3 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1367863-GBS4J
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1321-03 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - 1N4961US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 365 mA
IR 10 mA
View Details
B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - 1PS76SB10-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
3 suppliers