Diotec Electronics Corporation Diodes, Rectifiers - Single - ER1B ER1B

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 918493-ER1B Features: Diode Standard 100 V 1A Surface Mount DO-214AC, SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC, SMA Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 918493-ER1B Features: Diode Standard 100 V 1A Surface Mount DO-214AC, SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC, SMA Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ER1B - 918493-ER1B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ER1B
918493-ER1B
Diodes, Rectifiers - Single - ER1B 918493-ER1B
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 918493-ER1B Features: Diode Standard 100 V 1A Surface Mount DO-214AC, SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-214AC, SMA Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 918493-ER1B
Features: Diode Standard 100 V 1A Surface Mount DO-214AC, SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC, SMA
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 918493-ER1B
Product Name Diodes, Rectifiers - Single - ER1B
Diode Type Diode Standard 100 V 1A Surface Mount DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC407 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Epoxy High Current High Voltage Diode - K50UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10.5 volts
View Details