Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single EGL1M

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325130-EGL1M Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 30 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 1 V Operating Temperature - Junction: -50°C ~ 175°C Supplier Device Package: DO-213AA, MINI-MELF Case / Package: DO-213AA Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-EGL1MTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325130-EGL1M Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 30 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 1 V Operating Temperature - Junction: -50°C ~ 175°C Supplier Device Package: DO-213AA, MINI-MELF Case / Package: DO-213AA Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-EGL1MTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325130-EGL1M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325130-EGL1M
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325130-EGL1M
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325130-EGL1M Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 30 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 1 V Operating Temperature - Junction: -50°C ~ 175°C Supplier Device Package: DO-213AA, MINI-MELF Case / Package: DO-213AA Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-EGL1MTR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1325130-EGL1M
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 30
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Operating Temperature - Junction: -50°C ~ 175°C
Supplier Device Package: DO-213AA, MINI-MELF
Case / Package: DO-213AA
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Other Part Number: 2721-EGL1MTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1325130-EGL1M
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
RoHS Compliant RoHS
VF 1.8 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1320-075LF - 1252082-SMP1320-075LF - Win Source Electronics
Specs
Diode Type PIN; RF Diodes
View Details
4 suppliers
High Conductance Fast Diode - 1N3595 - Micross Components, Inc.
Specs
Diode Type Parts List
View Details
Specs
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
Diode Arrays - 1PS70SB14/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers