Diotec Electronics Corporation Diodes, Rectifiers - Single - EGL1D EGL1D

Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850569-EGL1D Features: Diode 200 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850569-EGL1D Features: Diode 200 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - EGL1D - 850569-EGL1D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGL1D
850569-EGL1D
Diodes, Rectifiers - Single - EGL1D 850569-EGL1D
Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 850569-EGL1D Features: Diode 200 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 850569-EGL1D
Features: Diode 200 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 850569-EGL1D
Product Name Diodes, Rectifiers - Single - EGL1D
Diode Type Diode 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC101 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTXV1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details