Diotec Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear DI79L12UAB

Description
Win Source Part Number: 1168126-DI79L12UAB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 10 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -27V Voltage - Output (Min/Fixed): -12V Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 42dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 6.5 mA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-DI79L12UABTR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.7V
Request a Quote Datasheet
Description
Win Source Part Number: 1168126-DI79L12UAB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 10 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -27V Voltage - Output (Min/Fixed): -12V Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 42dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 6.5 mA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-DI79L12UABTR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1168126-DI79L12UAB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1168126-DI79L12UAB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1168126-DI79L12UAB
Win Source Part Number: 1168126-DI79L12UAB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 10 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Negative Voltage - Input (Max): -27V Voltage - Output (Min/Fixed): -12V Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 42dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable Current - Quiescent (Iq): 6.5 mA REACH Status: REACH info available upon request HTSUS: 8542.39.9000 Mfr: Diotec Semiconductor Other Names: 2721-DI79L12UABTR RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.7V

Win Source Part Number: 1168126-DI79L12UAB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 10
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -27V
Voltage - Output (Min/Fixed): -12V
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 42dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Current - Quiescent (Iq): 6.5 mA
REACH Status: REACH info available upon request
HTSUS: 8542.39.9000
Mfr: Diotec Semiconductor
Other Names: 2721-DI79L12UABTR
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1168126-DI79L12UAB
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

2.7V 100MA SOT23 LDO Voltage Regulator IC - 699-ADP3309ART-2.7-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SC-74A, SOT-753
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
Voltage Regulators - 2444545 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Power Management IC - 16142338 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
Power Management IC - 713-BQ24312DSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers