The DI110N03PQ is an N-channel power MOSFET in a QFN5x6 package for high-current switching applications. It has a 30 V drain-source voltage rating, 110 A continuous drain current at 25°C, and a maximum on-state resistance of 1.8 mΩ at 10 V gate drive. The peak drain current is 420 A, and it supports a single-pulse avalanche energy of 151 mJ. The junction temperature range is -55°C to 150°C. The device is AEC-Q101 compliant, RoHS, REACH, and UL 94 V-0 rated. It is supplied taped and reeled with 5,000 units per reel. Thermal resistance from junction to case is less than 3.6 K/W. The total gate charge is 163 nC at 15 V, input capacitance is 7,462 pF at 15 V, and the body diode reverse recovery time is 27 ns.
Win Source Part Number: 1349025-DI110N03PQ
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 5,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Power Dissipation (Max): 56W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-QFN (5x6)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0000
Mfr: Diotec Semiconductor
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Rds On (Max) @ Id, Vgs: 2.65mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1860 pF @ 15 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1349025-DI110N03PQ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs |
| Polarity | N-Channel |