Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers DBI25-16A

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325740-DBI25-16A Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Tube Standard Package: 1 Mounting: Through Hole Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 12.5 A Current - Reverse Leakage @ Vr: 5 µA @ 1600 V Voltage - Peak Reverse (Max): 1.6 kV Supplier Device Package: DBI Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: 5-SIP Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-DBI25-16A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325740-DBI25-16A Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Tube Standard Package: 1 Mounting: Through Hole Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 12.5 A Current - Reverse Leakage @ Vr: 5 µA @ 1600 V Voltage - Peak Reverse (Max): 1.6 kV Supplier Device Package: DBI Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: 5-SIP Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-DBI25-16A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1325740-DBI25-16A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1325740-DBI25-16A
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1325740-DBI25-16A
Manufacturer: Diotec Semiconductor Win Source Part Number: 1325740-DBI25-16A Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Tube Standard Package: 1 Mounting: Through Hole Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 12.5 A Current - Reverse Leakage @ Vr: 5 µA @ 1600 V Voltage - Peak Reverse (Max): 1.6 kV Supplier Device Package: DBI Temperature Range - Operating: -50°C ~ 175°C (TJ) Case / Package: 5-SIP Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.10.0000 Other Part Number: 2721-DBI25-16A RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1325740-DBI25-16A
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Tube
Standard Package: 1
Mounting: Through Hole
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 1600 V
Voltage - Peak Reverse (Max): 1.6 kV
Supplier Device Package: DBI
Temperature Range - Operating: -50°C ~ 175°C (TJ)
Case / Package: 5-SIP
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Other Part Number: 2721-DBI25-16A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1325740-DBI25-16A
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
General-purpose triple Schottky diode - BAS40VYX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details