Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes BYP60A4

Description
Win Source Part Number: 1366901-BYP60A4 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-208AA Supplier Device Package: DO-208 Technology: Standard Mounting Type: Press Fit HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 60 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 100 µA @ 400 V Operating Temperature - Junction: -50°C ~ 200°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366901-BYP60A4 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-208AA Supplier Device Package: DO-208 Technology: Standard Mounting Type: Press Fit HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 60 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 100 µA @ 400 V Operating Temperature - Junction: -50°C ~ 200°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366901-BYP60A4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366901-BYP60A4
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366901-BYP60A4
Win Source Part Number: 1366901-BYP60A4 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Product Status: Active Package / Case: DO-208AA Supplier Device Package: DO-208 Technology: Standard Mounting Type: Press Fit HTSUS: 8541.10.0000 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 60 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 100 µA @ 400 V Operating Temperature - Junction: -50°C ~ 200°C

Win Source Part Number: 1366901-BYP60A4
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: DO-208AA
Supplier Device Package: DO-208
Technology: Standard
Mounting Type: Press Fit
HTSUS: 8541.10.0000
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 60 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 100 µA @ 400 V
Operating Temperature - Junction: -50°C ~ 200°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1366901-BYP60A4
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Switching Diodes - 1219467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Thermistor/Current Limiter - 200475123 - Radwell International
Specs
Diode Type Current Limiting Diodes
View Details