Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single BY2000

Description
Win Source Part Number: 1015130-BY2000 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,700 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-BY2000TR
Request a Quote Datasheet
Description
Win Source Part Number: 1015130-BY2000 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,700 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-BY2000TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1015130-BY2000 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1015130-BY2000
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1015130-BY2000
Win Source Part Number: 1015130-BY2000 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,700 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-BY2000TR

Win Source Part Number: 1015130-BY2000
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,700
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 2000 V
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-BY2000TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1015130-BY2000
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.1 volts
VR 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details