The BC818-16 is an SMD NPN bipolar junction transistor designed for general-purpose signal processing, switching, and amplification applications. It is packaged in a SOT-23-3 (TO-236) case, measuring approximately 0.01 g in weight, and is supplied taped and reeled in quantities of 3000 per 7-inch reel. The device has a maximum collector-emitter voltage of 25 V, a continuous collector current of 800 mA, and a power dissipation of 300 mW when mounted on a PCB with 3 mm² copper pads per terminal. The junction temperature range is -55°C to +150°C. The DC current gain (hE) is specified in the -16 group as a minimum of 100 and a maximum of 250 at V₌E = 1 V and I₌ = 100 mA. It complies with RoHS, REACH, and Conflict Minerals directives and meets AEC-Q101 standards when specified with the -Q or -AQ suffix.
Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 863614-BC818-16
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 25 V 800 mA 100MHz 310 mW Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0000
Other Part Number: 2721-BC818-16, 2796-BC818-16TR
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863614-BC818-16 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC818-16 |
| Polarity | NPN |