Diotec Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BC556BBK

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324222-BC556BBK Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Strip Standard Package: 30 Mounting: Through Hole Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 65 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 150MHz Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Fake Threat In the Open Market: 77 Other Part Number: 2721-BC556BBK RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324222-BC556BBK Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Strip Standard Package: 30 Mounting: Through Hole Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 65 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 150MHz Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Fake Threat In the Open Market: 77 Other Part Number: 2721-BC556BBK RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC556BBK is a PNP bipolar transistor in a TO-92 package with a maximum collector-emitter voltage of 65 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. It operates within a junction temperature range of -55°C to 150°C. The device meets AEC-Q101 compliance for automotive applications, is RoHS compliant, and features a current gain (hFE) group B of 200 to 450 at 2 mA collector current. The case material complies with UL 94 V-0, and soldering is rated for 260°C for 10 seconds. The package is supplied in bulk format (suffix BK).

Datasheet Summary
Powered by GS/AI

BC556BBK is a PNP bipolar transistor in a TO-92 package with a maximum collector-emitter voltage of 65 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. It operates within a junction temperature range of -55°C to 150°C. The device meets AEC-Q101 compliance for automotive applications, is RoHS compliant, and features a current gain (hFE) group B of 200 to 450 at 2 mA collector current. The case material complies with UL 94 V-0, and soldering is rated for 260°C for 10 seconds. The package is supplied in bulk format (suffix BK).

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1324222-BC556BBK - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1324222-BC556BBK
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1324222-BC556BBK
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324222-BC556BBK Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Strip Standard Package: 30 Mounting: Through Hole Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 65 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 150MHz Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Fake Threat In the Open Market: 77 Other Part Number: 2721-BC556BBK RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324222-BC556BBK
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Strip
Standard Package: 30
Mounting: Through Hole
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 65 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 150MHz
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
Fake Threat In the Open Market: 77
Other Part Number: 2721-BC556BBK
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1324222-BC556BBK
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP
Package Type TO-92; SOT3; TO-226-3, TO-92-3 (TO-226AA)
Packing Method Strip
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data