Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single BAS21WR13

Description
Win Source Part Number: 1139629-BAS21WR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-BAS21WR13TR,272 1-BAS21WR13TR Base Product Number: BAS21
Request a Quote Datasheet
Description
Win Source Part Number: 1139629-BAS21WR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-BAS21WR13TR,272 1-BAS21WR13TR Base Product Number: BAS21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1139629-BAS21WR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1139629-BAS21WR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1139629-BAS21WR13
Win Source Part Number: 1139629-BAS21WR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-BAS21WR13TR,272 1-BAS21WR13TR Base Product Number: BAS21

Win Source Part Number: 1139629-BAS21WR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-BAS21WR13TR,2721-BAS21WR13TR
Base Product Number: BAS21

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1139629-BAS21WR13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.25 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details