Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes BAS216WT

Description
Win Source Part Number: 1367314-BAS216WT Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Base Product Number: BAS216 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 REACH Status: REACH Unaffected Voltage - DC Reverse (Vr) (Max): 85 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 1 µA @ 75 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367314-BAS216WT Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Base Product Number: BAS216 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 REACH Status: REACH Unaffected Voltage - DC Reverse (Vr) (Max): 85 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 1 µA @ 75 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367314-BAS216WT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367314-BAS216WT
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367314-BAS216WT
Win Source Part Number: 1367314-BAS216WT Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Diotec Semiconductor Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Base Product Number: BAS216 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0000 REACH Status: REACH Unaffected Voltage - DC Reverse (Vr) (Max): 85 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 1 µA @ 75 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367314-BAS216WT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Diotec Semiconductor
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Base Product Number: BAS216
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0000
REACH Status: REACH Unaffected
Voltage - DC Reverse (Vr) (Max): 85 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1367314-BAS216WT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details