Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers B250S2A-SLIM

Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324279-B250S2A-SLIM Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.3 A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Supplier Device Package: TO-269AA MINIDIL SLIM Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: TO-269AA, 4-BESOP Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-B250S2A-SLIMTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324279-B250S2A-SLIM Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.3 A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Supplier Device Package: TO-269AA MINIDIL SLIM Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: TO-269AA, 4-BESOP Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-B250S2A-SLIMTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1324279-B250S2A-SLIM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1324279-B250S2A-SLIM
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1324279-B250S2A-SLIM
Manufacturer: Diotec Semiconductor Win Source Part Number: 1324279-B250S2A-SLIM Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.3 A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Supplier Device Package: TO-269AA MINIDIL SLIM Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: TO-269AA, 4-BESOP Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000 Other Part Number: 2796-B250S2A-SLIMTR RoHS Status: ROHS3 Compliant

Manufacturer: Diotec Semiconductor
Win Source Part Number: 1324279-B250S2A-SLIM
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.3 A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Supplier Device Package: TO-269AA MINIDIL SLIM
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: TO-269AA, 4-BESOP
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-B250S2A-SLIMTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1324279-B250S2A-SLIM
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details