Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers B125C1500A

Description
Win Source Part Number: 1367776-B125C1500A Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Box Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIP Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 1.8 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 250 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 250 V
Request a Quote Datasheet
Description
Win Source Part Number: 1367776-B125C1500A Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Box Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIP Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 1.8 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 250 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 250 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367776-B125C1500A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367776-B125C1500A
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367776-B125C1500A
Win Source Part Number: 1367776-B125C1500A Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Diotec Semiconductor Package: Box Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIP Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0000 Current - Average Rectified (Io): 1.8 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 250 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 250 V

Win Source Part Number: 1367776-B125C1500A
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Diotec Semiconductor
Package: Box
Product Status: Active
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0000
Current - Average Rectified (Io): 1.8 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 250 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 250 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1367776-B125C1500A
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC303 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details